The S78TSY-012180109 is a left-hand wound torsion spring made of 302 stainless steel, designed for 180° deflection with a torque of 0.047 lbf·in. It has a wire diameter of 0.012 inch, an outside diameter of 0.109 inch, and a mandrel diameter of 0.166 inch. The spring requires an axial space of 0.500 inch for operation.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSY-012180109 |
| Product Name | Torsion spring capable of 180° Deflection and 0.047 lb-in of Torque |
| O.D. | 0.1660 inch (4.22 mm) |
| Wire Diameter | 0.0120 inch (0.3048 mm) |
| Maximum Deflection | 180 degrees |