The S78TSYM160180138 is a left-hand wound torsion spring made of 302 stainless steel, spring temper, designed for 180° deflection with a minimum axial space of 11.68 mm for operation. It has a wire diameter of 1.6 mm, a mandrel diameter of 13.89 mm, and provides a torque of 58 N·cm at full deflection. The spring is metric-sized and intended for applications requiring precise torsional force within constrained axial dimensions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSYM160180138 |
| Product Name | Torsional Spring: 180 Deg. Deflection, 11.68mm Minimum Axial Space for Operation |
| O.D. | 0.7669 inch (19.48 mm) |
| Wire Diameter | 0.0630 inch (1.6 mm) |
| Maximum Deflection | 180 degrees |