S78TSYM053180039 is a left-hand wound torsion spring designed for 180° deflection, made from 302 stainless steel, spring temper, with a wire diameter of 0.53 mm, mandrel diameter of 3.96 mm, axial space requirement of 3.22 mm, and a torque of 2.6 N·cm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSYM053180039 |
| Product Name | Torsional Spring: 180 Deg. Deflection, 3.22mm Minimum Axial Space for Operation |
| O.D. | 0.2480 inch (6.3 mm) |
| Wire Diameter | 0.0209 inch (0.5300 mm) |
| Maximum Deflection | 180 degrees |