S78ASY-0240353 is a left-hand wound anti-backlash torsion spring made of 302 stainless steel, spring temper, with a wire diameter of 0.024 inch and an outside diameter of 0.353 inch. It provides a maximum torque of 27 ozf·in at a 90°±2° deflection, with an angular constant of 0.15 ozf·in/degree. The mandrel diameter is 0.277 inch, and the spring is designed for applications requiring precise angular control with minimal backlash.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78ASY-0240353 |
| Product Name | 302 Stainless Steel Anti-Backlash Torsion spring with 0.024" wire diameter and 0.353"OutsideDiameter |
| O.D. | 0.3530 inch (8.97 mm) |