Torsion spring designed for 180° deflection, made from 302 stainless steel, with a wire diameter of 0.040 inch, outside diameter of 0.343 inch, mandrel size of 0.518 inch, and a torque of 1.375 lbf·in.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSY-040180343 |
| Product Name | Torsion spring capable of 180° Deflection and 1.375 lb-in of Torque |
| O.D. | 0.5180 inch (13.16 mm) |
| Wire Diameter | 0.0400 inch (1.02 mm) |
| Maximum Deflection | 180 degrees |