Extension spring with 0.850 inch outer diameter, 2.50 inch free length, 0.075 inch wire diameter, and a spring rate of 15.33 lbf/in. The spring exerts a load of 6.2 lbf at 2.50 inch extension, constructed from 302 stainless steel, spring temper, with crossover or machine loops supplied open or closed at the manufacturer's option. The body is close-wound with uniform diameter.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-085075250 |
| Product Name | 0.85" (OD), 2.5" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.8500 inch (21.59 mm) |
| Wire Diameter | 0.0750 inch (1.9 mm) |
| Free Length | 2.5 inch (63.5 mm) |