Stock Drive Products & Sterling Instrument - SDP/SI 0.18" (OD), 0.62" Free Length, Helical Extension Spring S78ESY-018034062

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S78ESY-018034062 is a helical extension spring made of 302 stainless steel, with a 0.180 inch outer diameter, 0.034 inch wire diameter, and a free length of 0.62 inch. It has a spring rate of 7.47 lbf/in and exerts a load of 51.5 lbf at a length of 0.75 inch. The spring is close-wound with uniform body diameter and is supplied with either open or closed loops at the manufacturer's option, with right- or left-hand winding available. The physical configuration allows for crossover or machine loops, and loop orientation may vary.

Datasheet Summary
Powered by GS/AI

The S78ESY-018034062 is a helical extension spring made of 302 stainless steel, with a 0.180 inch outer diameter, 0.034 inch wire diameter, and a free length of 0.62 inch. It has a spring rate of 7.47 lbf/in and exerts a load of 51.5 lbf at a length of 0.75 inch. The spring is close-wound with uniform body diameter and is supplied with either open or closed loops at the manufacturer's option, with right- or left-hand winding available. The physical configuration allows for crossover or machine loops, and loop orientation may vary.

Suppliers

Company
Product
Description
Supplier Links
0.18
Hicksville, NY, United States
0.18" (OD), 0.62" Free Length, Helical Extension Spring
S78ESY-018034062
0.18" (OD), 0.62" Free Length, Helical Extension Spring S78ESY-018034062
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Extension Springs
Product Number S78ESY-018034062
Product Name 0.18" (OD), 0.62" Free Length, Helical Extension Spring
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0340 inch (0.8636 mm)
Free Length 0.6200 inch (15.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Outside diameter, 9.5mm Free Length Helical Extension Spring - S78ESYM025025009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0984 inch (2.5 mm)
Wire Diameter 0.0098 inch (0.2500 mm)
View Details
0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0290 inch (0.7366 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details