The S78ESY-050055250 is a helical extension spring made of 302 stainless steel with a 0.500 inch outer diameter and a 2.50 inch free length. It has a wire diameter of 0.055 inch, a spring rate of 10.91 lbf/in, and exerts a load of 4.2 lbf at 2.50 inches of extension. The spring is close-wound with uniform body diameter and is supplied with open or closed loops at the manufacturer's option. It is right- or left-hand wound at the manufacturer's option, and loop orientation may vary.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-050055250 |
| Product Name | 0.5" (OD), 2.5" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.5000 inch (12.7 mm) |
| Wire Diameter | 0.0550 inch (1.4 mm) |
| Free Length | 2.5 inch (63.5 mm) |