S78ESY-009013044 is a helical extension spring made of 302 stainless steel, with an outer diameter of 0.094 inch, a wire diameter of 0.013 inch, a free length of 0.44 inch, and a spring rate of 3.0 lbf/in. It is supplied with crossover or machine loops, and loop orientation and winding direction may vary. The spring is close-wound with uniform body diameter and is offered with open or closed loops at the manufacturer's option.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-009013044 |
| Product Name | 0.094" (OD), 0.44" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.0940 inch (2.39 mm) |
| Wire Diameter | 0.0130 inch (0.3302 mm) |
| Free Length | 0.4400 inch (11.18 mm) |