S78ESY-018026075 is a helical extension spring made of 302 stainless steel, with a 0.180 inch outer diameter, 0.75 inch free length, and a spring rate of 8.8 lbf/in. It has a wire diameter of 0.026 inch and produces a load of 1.12 lbf at a length of 1.00 inch. The spring is close-wound with uniform body diameter and may be supplied with open or closed loops, right- or left-hand wound, at the manufacturer's option.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-018026075 |
| Product Name | 0.18" (OD), 0.75" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.1800 inch (4.57 mm) |
| Wire Diameter | 0.0260 inch (0.6604 mm) |
| Free Length | 0.7500 inch (19.05 mm) |