The S73NW2MGR555-080 is an external grooveless retaining ring designed for axial assembly on an 8 mm shaft without requiring a groove. It has a ring outer diameter of 14.8 mm, a ring thickness of 1.2 mm, and an allowable axial load of 200 N. The ring is made of spring steel with a hardness of HRC 46 to 52 and features a black oxide finish. The shaft tolerance for this size is h11, with a tolerance of 0/-0.110 mm. The ring's height is 14.3 mm, and the clearance between the shaft and ring is specified as ±0.04 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73NW2MGR555-080 |
| Product Name | External Grooveless Retaining E-Ring for 8mm Shaft Dia. |
| Ring Type | External |
| Ring Style | Grooveless / Self-locking |
| Design Units | Metric |
| Ring Load | 44.96 lbs (20.39 kg) |