Stock Drive Products & Sterling Instrument - SDP/SI PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.625" Shaft Dia. S73KW2-131-62

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PH 15-7 Mo Stainless Steel Retaining Take Up Ring, part number S73KW2-131-62, is designed for use with a shaft diameter of 0.625 inches. This retaining ring is made from PH 15-7 Mo stainless steel, which offers good strength and corrosion resistance. The product features a grooveless design, eliminating the need for a groove in the shaft, which simplifies installation. The thickness tolerance of the ring is ±0.001 inches, ensuring precise fitment. This retaining ring is suitable for applications requiring axial assembly and can accommodate end play take-up. The ring's dimensions and material properties make it a reliable choice for various industrial applications.

Datasheet Summary
Powered by GS/AI

The PH 15-7 Mo Stainless Steel Retaining Take Up Ring, part number S73KW2-131-62, is designed for use with a shaft diameter of 0.625 inches. This retaining ring is made from PH 15-7 Mo stainless steel, which offers good strength and corrosion resistance. The product features a grooveless design, eliminating the need for a groove in the shaft, which simplifies installation. The thickness tolerance of the ring is ±0.001 inches, ensuring precise fitment. This retaining ring is suitable for applications requiring axial assembly and can accommodate end play take-up. The ring's dimensions and material properties make it a reliable choice for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.625
Hicksville, NY, United States
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.625" Shaft Dia.
S73KW2-131-62
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.625" Shaft Dia. S73KW2-131-62
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73KW2-131-62
Product Name PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.625" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel External E-Ring for 0.218
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
CARBON SPRING STEEL EXTERNAL E-RING FOR 3MM SHAFT DIA. - MD6799MQB023 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details
Beryllium Copper external retaining ring for 0.219
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 110 lbs (49.89 kg)
Material Beryllium Copper; Beryllium Copper
View Details