Carbon spring steel internal retaining ring for 0.500 in. housing diameter, with a groove diameter of 0.530 in., groove width of 0.039 in., and ring thickness of 0.035 in., rated for 6500 lbf thrust strength and 1060 lbf holding force. Made from SAE 1065-1090 carbon spring steel with oil dip finish, priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q28-50 |
| Product Name | Carbon Spring Steel Internal Ring for 0.5" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 6500 lbs (2948 kg) |
| Material | Carbon Spring Steel |