Stock Drive Products & Sterling Instrument - SDP/SI External Grooveless Retaining E-Ring for 2mm Shaft Dia. S73NW2MGR555-020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-020 is an external grooveless retaining ring designed for axial assembly on a 2 mm shaft with no groove required. It is made of spring steel with a hardness of HRC 46 to 52 and has a black oxide finish. The ring has an outer diameter of 5.8 mm, an inner diameter of 5.2 mm, and a thickness of 0.5 mm, with an axial load capacity of 50 N. It is priced per unit and fits shafts with h9 tolerance (0/-0.025 mm).

Datasheet Summary
Powered by GS/AI

The S73NW2MGR555-020 is an external grooveless retaining ring designed for axial assembly on a 2 mm shaft with no groove required. It is made of spring steel with a hardness of HRC 46 to 52 and has a black oxide finish. The ring has an outer diameter of 5.8 mm, an inner diameter of 5.2 mm, and a thickness of 0.5 mm, with an axial load capacity of 50 N. It is priced per unit and fits shafts with h9 tolerance (0/-0.025 mm).

Suppliers

Company
Product
Description
Supplier Links
External Grooveless Retaining E-Ring for 2mm Shaft Dia. - S73NW2MGR555-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
External Grooveless Retaining E-Ring for 2mm Shaft Dia.
S73NW2MGR555-020
External Grooveless Retaining E-Ring for 2mm Shaft Dia. S73NW2MGR555-020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number S73NW2MGR555-020
Product Name External Grooveless Retaining E-Ring for 2mm Shaft Dia.
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
Ring Load 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.438
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel External E-Ring for 0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Beryllium Copper external retaining ring for 0.219
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 110 lbs (49.89 kg)
Material Beryllium Copper; Beryllium Copper
View Details