Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel External E-Ring for 0.25" Shaft Dia. A 9Q29-25

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Spring Steel External E-Ring, part number A 9Q29-25, is designed for use with a 0.25" shaft diameter. It is constructed from carbon spring steel, specifically SAE 1065 to 1090, which provides a tensile strength of 45,000 PSI. The ring features an oil-dipped finish, enhancing its durability and resistance to corrosion. This external E-ring conforms to MS16633 and MIL-R-21248 standards, ensuring reliability in various applications. It is sold in quantities of 100 pieces, making it suitable for bulk purchasing for engineering projects.

Datasheet Summary
Powered by GS/AI

The Carbon Spring Steel External E-Ring, part number A 9Q29-25, is designed for use with a 0.25" shaft diameter. It is constructed from carbon spring steel, specifically SAE 1065 to 1090, which provides a tensile strength of 45,000 PSI. The ring features an oil-dipped finish, enhancing its durability and resistance to corrosion. This external E-ring conforms to MS16633 and MIL-R-21248 standards, ensuring reliability in various applications. It is sold in quantities of 100 pieces, making it suitable for bulk purchasing for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel External E-Ring for 0.25
Hicksville, NY, United States
Carbon Spring Steel External E-Ring for 0.25" Shaft Dia.
A 9Q29-25
Carbon Spring Steel External E-Ring for 0.25" Shaft Dia. A 9Q29-25
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q29-25
Product Name Carbon Spring Steel External E-Ring for 0.25" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.777
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 15000 lbs (6803 kg)
Material Carbon Spring Steel
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.188
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.375
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel external retaining ring for 2.00
Specs
Ring Type External
Ring Load 8050 lbs (3651 kg)
Material Carbon Spring Steel
View Details