External snap-on retaining rings made of PH 15-7 Mo stainless steel for shaft diameters up to 0.375 inch, with a ring diameter of 0.68 inch, width of 0.303 inch, and thickness of 0.039 inch with a tolerance of +0.003 / -0.000 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73LW2-ER133-37 |
| Product Name | Stainless Steel (PH15-7) External E-Ring for 0.375" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |