MD6799MQB040 is a carbon spring steel external e-ring designed for a 5 mm shaft diameter, with a groove diameter of 9 mm, groove width of 5 mm, ring width of 0.74 mm, and thickness of 0.7 mm. It has a safety factor of 30 and is oil-dipped. The part conforms to DIN 6799 and is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD6799MQB040 |
| Product Name | CARBON SPRING STEEL EXTERNAL E-RING FOR 5MM SHAFT DIA. |
| Ring Type | External |
| Design Units | Metric |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |