S73HW2-100-125 is a stainless steel (PH 15-7 Mo) external retaining ring for a 1.250 inch shaft diameter, with a free ring diameter of 1.156 inches, a groove diameter of 1.250 inches, a groove width of 0.056 inches, a ring thickness of 0.050 inches, and a thrust load capacity of 3250 lbf.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-125 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 1.25" shaft dia. |
| Ring Type | External |
| Ring Load | 3250 lbs (1474 kg) |
| Finish | Coating or Plating |