The MD0471MQB022 is a metric external retaining ring for a 20.5 mm shaft diameter, made of carbon spring steel with an oil-dipped finish. It has a groove diameter of 30.8 mm, a width of 2.2 mm, and a safety factor of 4. The ring is priced per piece and features a static thrust strength of 1901 kg. The design includes a maximum radius of 0.127 mm and a clearance tolerance of -0.06 mm. The outer diameter tolerance is 0/-0.21 mm, and the width tolerance is +0.18/0 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB022 |
| Product Name | 22mm Shaft Dia. External Retaining, with a 1901kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 4192 lbs (1901 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |