External snap-on retaining ring made of PH 15-7 Mo stainless steel for a 0.062 inch shaft diameter, with a ring diameter of 0.200 inch, a width of 0.023 inch, and a thickness of 0.012 inch with a tolerance of ±0.001 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73LW2-ER133-06A |
| Product Name | Stainless Steel (PH15-7) External E-Ring for 0.062" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |