S73KW2-131-87 is an external bowed radial retaining ring for end play take-up, made of PH 15-7 Mo stainless steel, with a shaft diameter of 0.875 inch, an outer diameter of 1.300 inch, a groove width of 0.675 inch, and an allowable axial load of 120 lb.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73KW2-131-87 |
| Product Name | PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.875" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |