Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel External E-Ring for 0.437" Shaft Dia. A 9Q29-X43

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon spring steel external E-ring for a 0.437-inch shaft diameter, conforming to MS16633 and MIL-R-21248, with a free ring outer diameter of 0.600 inch, groove diameter of 0.437 inch, groove width of 0.380 inch, ring width of 0.046 inch, and thickness of 0.042 inch, rated for a thrust strength of 1800 lbf.

Datasheet Summary
Powered by GS/AI

Carbon spring steel external E-ring for a 0.437-inch shaft diameter, conforming to MS16633 and MIL-R-21248, with a free ring outer diameter of 0.600 inch, groove diameter of 0.437 inch, groove width of 0.380 inch, ring width of 0.046 inch, and thickness of 0.042 inch, rated for a thrust strength of 1800 lbf.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel External E-Ring for 0.437
Hicksville, NY, United States
Carbon Spring Steel External E-Ring for 0.437" Shaft Dia.
A 9Q29-X43
Carbon Spring Steel External E-Ring for 0.437" Shaft Dia. A 9Q29-X43
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q29-X43
Product Name Carbon Spring Steel External E-Ring for 0.437" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 0.312
Specs
Ring Type External
Ring Load 240 lbs (109 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel external retaining ring for 0.281
Specs
Ring Type External
Ring Load 200 lbs (90.7 kg)
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) External E-Ring for 0.75
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Stainless Steel (PH15-7) Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details