MD0471MQB012 is a metric external retaining ring for a 11 mm shaft diameter, with a bore diameter of 19.6 mm, a groove diameter of 11.5 mm, and a width of 1.1 mm. It is made of carbon spring steel with an oil-dipped finish and has a safety factor of 4. The ring has a maximum radius of 0.127 mm and is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB012 |
| Product Name | 12mm Shaft Dia. External Retaining, with a 747kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 1647 lbs (747 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |