Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel (PH15-7) Internal Ring for 0.5" Housing Dia. A 9Y28-50

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y28-50 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 0.500 inch housing bore diameter, with a free diameter of 0.548 inch, groove diameter of 0.530 inch, groove width of 0.039 inch, and ring thickness of 0.035 inch. It has a thrust strength of 6500 lbf and a ring groove thrust of 1060 lbf. The ring is oil-dipped and priced per 10 pieces. The material has a tensile strength of 45,000 psi. Dimensions and tolerances comply with specified ranges for groove and width within the series.

Datasheet Summary
Powered by GS/AI

A 9Y28-50 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 0.500 inch housing bore diameter, with a free diameter of 0.548 inch, groove diameter of 0.530 inch, groove width of 0.039 inch, and ring thickness of 0.035 inch. It has a thrust strength of 6500 lbf and a ring groove thrust of 1060 lbf. The ring is oil-dipped and priced per 10 pieces. The material has a tensile strength of 45,000 psi. Dimensions and tolerances comply with specified ranges for groove and width within the series.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel (PH15-7) Internal Ring for 0.5
Hicksville, NY, United States
Stainless Steel (PH15-7) Internal Ring for 0.5" Housing Dia.
A 9Y28-50
Stainless Steel (PH15-7) Internal Ring for 0.5" Housing Dia. A 9Y28-50
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Y28-50
Product Name Stainless Steel (PH15-7) Internal Ring for 0.5" Housing Dia.
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.281
Specs
Ring Type External
Ring Load 200 lbs (90.7 kg)
Material Carbon Spring Steel
View Details
19mm Shaft Dia. External Retaining, with a 1631kg Thrust Strength. - MD0471MQB019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 3596 lbs (1631 kg)
View Details
Carbon Spring Steel external retaining ring for 2.750
Specs
Ring Type External
Ring Load 14400 lbs (6531 kg)
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) Internal Ring for 0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3500 lbs (1587 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details