S73HW2-100-150 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 1.500-inch shaft diameter. It has a free ring diameter of 1.387 inches, a groove diameter of 1.99 inches, a groove width of 0.056 inches, and a ring thickness of 0.050 inches. The ring provides a thrust load capacity of 5000 lbf with a factor of safety of 4 for the ring and 2 for the groove.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-150 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 1.5" shaft dia. |
| Ring Type | External |
| Ring Load | 5000 lbs (2268 kg) |
| Finish | Coating or Plating |