S73HW2-100-143 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 1.438 in. shaft diameter, with a groove diameter of 1.87 in., groove width of 0.056 in., and ring thickness of 0.050 in. It has a thrust load rating of 8500 lbf and a free ring inside diameter of 1.333 in. The ring is manufactured to a tolerance of +.013/-.020 in. for shaft diameter and ±.004 in. for groove diameter.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-143 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 1.438" shaft dia. |
| Ring Type | External |
| Ring Load | 4500 lbs (2041 kg) |
| Finish | Coating or Plating |