Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Retaining for 15mm Housing Dia. MD0472MQB015

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0472MQB015 is a carbon spring steel internal retaining ring designed for a 15 mm housing diameter, with a groove width of 1.1 mm and a thickness of 0.9 mm. It has a bore diameter tolerance of +0.36/-0.10 mm and a groove diameter tolerance of +0.11/0 mm. The ring features a maximum radius of 0.127 mm and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0472MQB015 is a carbon spring steel internal retaining ring designed for a 15 mm housing diameter, with a groove width of 1.1 mm and a thickness of 0.9 mm. It has a bore diameter tolerance of +0.36/-0.10 mm and a groove diameter tolerance of +0.11/0 mm. The ring features a maximum radius of 0.127 mm and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Retaining for 15mm Housing Dia. - MD0472MQB015 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Carbon Spring Steel Internal Retaining for 15mm Housing Dia.
MD0472MQB015
Carbon Spring Steel Internal Retaining for 15mm Housing Dia. MD0472MQB015
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0472MQB015
Product Name Carbon Spring Steel Internal Retaining for 15mm Housing Dia.
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1600 lbs (726 kg)
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) Internal Ring for 0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 8200 lbs (3719 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Carbon Spring Steel Internal Ring for 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 19000 lbs (8617 kg)
Material Carbon Spring Steel
View Details
Stainless steel (PH 15-7) external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Finish Coating or Plating
View Details