Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Ring for 0.75" Housing Dia. A 9Q28-75

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q28-75 is an internal retaining ring made of carbon spring steel (SAE 1065-1090), oil-dipped, designed for a 0.750 inch housing diameter with a free diameter of 0.831 inch and a groove diameter of 0.796 inch. The ring has a groove width of 0.039 inch and a thickness of 0.035 inch, with a thrust strength of 9900 lbf. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q28-75 is an internal retaining ring made of carbon spring steel (SAE 1065-1090), oil-dipped, designed for a 0.750 inch housing diameter with a free diameter of 0.831 inch and a groove diameter of 0.796 inch. The ring has a groove width of 0.039 inch and a thickness of 0.035 inch, with a thrust strength of 9900 lbf. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Ring for 0.75
Hicksville, NY, United States
Carbon Spring Steel Internal Ring for 0.75" Housing Dia.
A 9Q28-75
Carbon Spring Steel Internal Ring for 0.75" Housing Dia. A 9Q28-75
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q28-75
Product Name Carbon Spring Steel Internal Ring for 0.75" Housing Dia.
Ring Type Internal
Ring Load 9900 lbs (4490 kg)
Material Carbon Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.25
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel External E-Ring for 0.11
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.312
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details