The S73HW2-100-043 is a stainless steel (PH 15-7 Mo) external retaining ring designed for a 0.438-inch shaft diameter. It has a free ring diameter of 0.395 inch, groove diameter of 0.66 inch, groove width of 0.029 inch, and ring thickness of 0.025 inch. It provides a thrust load capacity of 1020 lbf and a groove thrust strength of 400 lbf, with a maximum ring thickness at least 0.002 inch less than the groove width. The ring is made of PH 15-7 Mo stainless steel and features a groove bottom radius of 0.003 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73HW2-100-043 |
| Product Name | Stainless steel (PH 15-7) external retaining ring for 0.438" shaft dia. |
| Ring Type | External |
| Ring Load | 400 lbs (181 kg) |
| Finish | Coating or Plating |