A 9Q27-034 is a carbon spring steel external retaining ring, oil-dipped, designed for a 0.344-inch shaft diameter with a groove diameter of 0.321 inch, a ring width of 0.029 inch, and a thickness of 0.025 inch. It has a maximum thrust strength of 812 lbf and a free ring diameter of 0.309 inch. The ring is rated for a tensile strength of 45,000 psi and meets the tolerance specifications for inch-size retaining rings in the A 9Q27 series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-034 |
| Product Name | Carbon Spring Steel external retaining ring for 0.344" shaft dia. |
| Ring Type | External |
| Ring Load | 265 lbs (120 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |