Stock Drive Products & Sterling Instrument - SDP/SI 0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-04116

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7220Y-04116 is a spiral pin made of 300-series stainless steel, designed for use as a retaining or locating fastener in mechanical assemblies. It has an expanded diameter of 0.041 inches with a tolerance of +0.003/-0.000 and is sized for a shaft bore of 0.039 inches with a tolerance of ±0.001. The pin length is 1/2 inch. The part features chamfered ends and is sold in quantities of 100 pieces.

Datasheet Summary
Powered by GS/AI

S7220Y-04116 is a spiral pin made of 300-series stainless steel, designed for use as a retaining or locating fastener in mechanical assemblies. It has an expanded diameter of 0.041 inches with a tolerance of +0.003/-0.000 and is sized for a shaft bore of 0.039 inches with a tolerance of ±0.001. The pin length is 1/2 inch. The part features chamfered ends and is sold in quantities of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.041
Hicksville, NY, United States
0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-04116
0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-04116
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-04116
Product Name 0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0780 inch (1.98 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details