Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. 420 Stainless Steel, 0.562" Long Roll Pin A 9Y35-0418

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0418 is a stainless steel roll pin made of 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.562 inch. The pin features chamfers on both ends and is designed for use in applications requiring a semi-permanent fastening. The nominal hole size for this pin ranges from 0.131 inch to 0.135 inch, with a minimum wall thickness of 0.125 inch and a maximum of 0.129 inch. Length tolerance for pins between 0.188 inch and 1.000 inch is ±0.015 inch. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Y35-0418 is a stainless steel roll pin made of 420 stainless steel with a nominal diameter of 1/8 inch and a length of 0.562 inch. The pin features chamfers on both ends and is designed for use in applications requiring a semi-permanent fastening. The nominal hole size for this pin ranges from 0.131 inch to 0.135 inch, with a minimum wall thickness of 0.125 inch and a maximum of 0.129 inch. Length tolerance for pins between 0.188 inch and 1.000 inch is ±0.015 inch. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. 420 Stainless Steel, 0.562" Long Roll Pin
A 9Y35-0418
0.125" Nominal Dia. 420 Stainless Steel, 0.562" Long Roll Pin A 9Y35-0418
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0418
Product Name 0.125" Nominal Dia. 420 Stainless Steel, 0.562" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

4mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
2.5mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.2362 inch (6 mm)
Material Stainless
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.7500 inch (19.05 mm)
View Details