Stock Drive Products & Sterling Instrument - SDP/SI 0.2502" Dia. X 1.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0848

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0848 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.2502 inches and a length of 1.500 inches, designed for precise alignment and fastening in mechanical assemblies. The pin features clear passivation and a hardness range of Rc 36-42, with dimensional tolerances of ±0.0001 inch for diameter and ±0.010 inch for length. It is priced per 100 pieces and listed among standard inch-size dowel pins with chamfered or rounded ends available as an option.

Datasheet Summary
Powered by GS/AI

A 9Y31-0848 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.2502 inches and a length of 1.500 inches, designed for precise alignment and fastening in mechanical assemblies. The pin features clear passivation and a hardness range of Rc 36-42, with dimensional tolerances of ±0.0001 inch for diameter and ±0.010 inch for length. It is priced per 100 pieces and listed among standard inch-size dowel pins with chamfered or rounded ends available as an option.

Suppliers

Company
Product
Description
Supplier Links
0.2502
Hicksville, NY, United States
0.2502" Dia. X 1.5" Long 416 StainlessSteel Dowel Pin
A 9Y31-0848
0.2502" Dia. X 1.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0848
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0848
Product Name 0.2502" Dia. X 1.5" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.2502 inch (6.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details
3mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.1564
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1564 inch (3.97 mm)
Length 1 inch (25.4 mm)
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.3120 inch (7.92 mm)
View Details