S707YPMSL1624 is a slotted head stainless steel spring pin plunger with M16 long-lok threads and standard end pressure, featuring a 16 mm body diameter, 24 mm overall length, and 14 mm threaded length. It delivers a spring force of 22 N initial and 50 N final, with a maximum tightening torque of 3.05 Nm and a minimum loosening torque after third unscrewing of 3.05 Nm. The part weighs 24 grams and has a black oxide finish on the body, hardened stainless steel pin, and stainless steel spring.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMSL1624 |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M16 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |