S707YBMH1633 is a stainless steel spring ball plunger with M16 metric threads and standard end pressure, designed for mechanical positioning and holding applications. It features a hexagon socket for tool engagement, with a body in stainless steel with a natural finish, a stainless steel hardened ball, and a spring steel spring. The plunger has a diameter of 16 mm, overall length of 33 mm, and a maximum spring force of 125 N at full compression. Weight is 31 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMH1633 |
| Product Name | Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |