S707YPMS1019 is a slotted head stainless steel spring pin plunger with M10 threads and standard end pressure, designed for mechanical positioning and retention. It has a body diameter of 10 mm, length of 19 mm, and a pin diameter of 2.5 mm. The plunger provides an initial spring force of 4.5 N and a final spring force of 35 N, with a weight of 7 g. The spring and pin are made of stainless steel with a natural finish, and the body is stainless steel with a natural finish.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMS1019 |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M10 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |