S707YPMS1624 is a slotted head stainless steel spring pin plunger with M16 threads and standard end pressure, featuring a body and pin in stainless steel with a natural finish, and a spring steel spring. It has a diameter of 16 mm, a length of 24 mm, an initial spring force of 8.5 N, and a final spring force of 100 N, with a weight of 24 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMS1624 |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M16 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |