S707YBMSL0614 is a slotted head stainless steel spring ball plunger with M6 Long-Lok threads and standard end pressure. It has a body diameter of 6 mm, length of 14 mm, and height of 3.5 mm. The spring provides an initial force of 9 N and a final force of 13 N. The loosening torque after third unscrewing is 0.21 Nm, and the part weighs 1.5 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMSL0614 |
| Product Name | Slotted Head Stainless Steel Spring Ball Plunger With M6 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |