S707YBMSL0512H is a slotted head stainless steel spring ball plunger with M5 long-lok threads and heavy end pressure, featuring a body and pin of stainless steel with a natural finish and a spring of stainless steel. It has a nominal diameter of 5 mm, length of 10 mm, and height of 14 mm, with standard and heavy spring forces of 11 N and 30 N respectively. The part has a maximum tightening torque of 0.08 Nm and weighs 0.9 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMSL0512H |
| Product Name | Slotted Head Stainless Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure |
| Plunger Type | Spring Plunger |