Slotted head stainless steel spring ball plunger with M4 Long-Lok threads and heavy end pressure, designed for fixed retention in assemblies. The part features a stainless steel body and hardened pin with a natural finish, and a spring steel spring. It has a body diameter of 4 mm, length of 9 mm, and height of 2.5 mm. Initial spring force is 12 N and final spring force is 22 N under heavy end pressure. Tightening torque max is 0.12 Nm, and loosening torque after third unscrewing is 0.18 Nm. Weight is 0.6 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMSL0409H |
| Product Name | Slotted Head Stainless Steel Spring Ball Plunger With M4 Long-Lok Threads - Heavy End Pressure |
| Plunger Type | Spring Plunger |