The S707YBMH2448H is a hexagon socket stainless steel spring ball plunger with M24 threads and heavy end pressure, featuring a body made of stainless steel with a natural finish, a spring steel spring, and a hardened stainless steel ball. It has a nominal outer diameter of 24 mm, an overall length of 48 mm, a height of 12 mm, and a spring force of 15 N initial and 270 N final. The part weighs 100 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMH2448H |
| Product Name | Hexagon Head Stainless Steel Spring Ball Plunger With M24 Threads - Heavy End Pressure |
| Plunger Type | Spring Plunger |