The S707YBMSL0307 is a slotted head stainless steel spring ball plunger with M3 Long-Lok threads and standard end pressure. It has a body and pin made of stainless steel with a natural finish, and a spring made of stainless steel. The plunger has a diameter of M3, a length of 7 mm, and a height of 1.5 mm. Its initial spring force is 0.4 N, and the final spring force is 1.5 N. The loosening torque after third unscrewing is 0.07 N·m, and the tightening torque maximum is 0.2 N·m. The part weighs 0.2 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMSL0307 |
| Product Name | Slotted Head Stainless Steel Spring Ball Plunger With M3 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |