The S707CPMSL0409 is a slotted head steel spring pin plunger with M4 Long-Lok threads and standard end pressure, designed for temporary fastening in mechanical assemblies. It has a body diameter of 1.8 mm, overall length of 9 mm, and a pin length of 5 mm. The plunger provides an initial spring force of 1.5 N and a final spring force of 0.6 N, with a maximum tightening torque of 0.18 Nm and a minimum loosening torque of 0.12 Nm after three unscrewings. The component weighs 0.39 grams and features a black oxide finish on the steel body and hardened steel pin.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CPMSL0409 |
| Product Name | Slotted Head Steel Spring Pin Plunger With M4 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |