S707CBMSL1019 is a slotted head steel spring ball plunger with M10 Long-Lok threads and standard end pressure, featuring a steel body with black oxide finish, hardened steel pin, and spring steel spring. It has a body diameter of 10 mm, length of 19 mm, and a standard spring force of 20 N initial and 35 N final. The part weighs 7 g and requires a maximum tightening torque of 1.36 Nm and a minimum loosening torque of 0.62 Nm after third unscrewing.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMSL1019 |
| Product Name | Slotted Head Steel Spring Ball Plunger With M10 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |