S707YBMH2448 is a hexagon socket stainless steel spring ball plunger with M24 threads and standard end pressure. It has a body diameter of 24 mm, an overall length of 48 mm, a spring initial force of 15 N, and a final force of 180 N. The part weighs 100 g and is constructed with a stainless steel body, spring steel spring, and hardened stainless steel ball.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMH2448 |
| Product Name | Hexagon Head Stainless Steel Spring Ball Plunger With M24 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |