S707CPMS0614 is a slotted head steel spring pin plunger with M6 threads and standard end pressure, designed for positioning and holding applications. It has a body diameter of 6 mm, an overall length of 22 mm, and a pin projection height of 14 mm. The initial spring force is 2.7 N, with a final spring force of 14 N. The part weighs 1.7 grams and features a steel body with a black oxide finish and a hardened steel pin.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CPMS0614 |
| Product Name | Slotted Head Steel Spring Pin Plunger With M6 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |