S707CBMS1019 is a slotted head steel spring ball plunger with M10 threads and standard end pressure, designed for mechanical positioning and retention. It has a body diameter of 10 mm, overall length of 19 mm, and a maximum height of 1.6 mm. The plunger provides an initial spring force of 20 N and a final spring force of 35 N. The ball and spring are made of hardened steel and spring steel respectively, with a black oxide finish on the steel body. The unit weighs 7 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMS1019 |
| Product Name | Slotted Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |