Stock Drive Products & Sterling Instrument - SDP/SI Slotted Head Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure S707CBMSL0816

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Ball Plunger with M8 Long-Lok Threads, part number S707CBMSL0816, features a steel body with a black oxide finish and a hardened steel pin. It is designed for applications requiring standard end pressure and utilizes a Long-Lok thread system made of nylon. The product is suitable for metric components and has a spring force that varies based on the application, with initial forces reaching up to 30 N and final forces up to 55 N. The plunger has a maximum tightening torque of 1.09 Nm and a minimum loosening torque of 0.37 Nm after multiple uses. Weighing approximately 3.5 grams, this component is ideal for use in various mechanical assemblies where reliable fastening is essential.

Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Ball Plunger with M8 Long-Lok Threads, part number S707CBMSL0816, features a steel body with a black oxide finish and a hardened steel pin. It is designed for applications requiring standard end pressure and utilizes a Long-Lok thread system made of nylon. The product is suitable for metric components and has a spring force that varies based on the application, with initial forces reaching up to 30 N and final forces up to 55 N. The plunger has a maximum tightening torque of 1.09 Nm and a minimum loosening torque of 0.37 Nm after multiple uses. Weighing approximately 3.5 grams, this component is ideal for use in various mechanical assemblies where reliable fastening is essential.

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure - S707CBMSL0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Slotted Head Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure
S707CBMSL0816
Slotted Head Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure S707CBMSL0816
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707CBMSL0816
Product Name Slotted Head Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707YBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Light End Pressure - S707YPMS2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details
Hexagon Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707CBMH1023 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details
Slotted Head Steel Spring Pin Plunger With M5 Long-Lok Threads - Standard End Pressure - S707CPMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details