The S6513HM2200L2752 is a metric ball screw with a 20 mm pitch, 16 mm outer diameter, and 2752 mm overall length, made from Cf 53 induction-hardened steel at HRC 62 ± 2. It meets ISO class 7 pitch accuracy, with ≤ 0.1 mm deviation per 300 mm. The screw is rolled and polished, achieves over 90% efficiency in rotary-to-linear motion conversion, and is designed for double-bearing support on one end with either a floating bearing or no bearing on the other. Machined ends are provided, and the root diameter is 12.98 mm, consistent with 5, 10, and 20 mm pitch variants. Lengths up to 3 m are available, and this part falls within that range.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2200L2752 |
| Product Name | 20mm Pitch, 16mm (OD), 2752mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |