The S6513HM2050L2052 is a metric ball screw with a 5 mm pitch, 16 mm outer diameter, and 2052 mm length, made from Cf 53 induction-hardened steel at HRC 62 ± 2. It meets ISO class 7 pitch accuracy of ≤0.1 mm per 300 mm and offers greater than 90% efficiency in rotary-to-linear motion conversion. The screw has a root diameter of 12.98 mm and is designed for use with a double bearing on one side and a floating bearing or no bearing on the other. Available lengths extend up to 3 m; this variant is machined with unmachined ends.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2050L2052 |
| Product Name | 5mm Pitch, 16mm (OD), 2052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |